ASUS logo

ASUS Vivobook S 14 Flip OLED TP3402VA-OLEDS552 laptop Intel® Core™ i5 i5-13500H Hybrid (2-in-1) 35.6 cm (14") Touchscreen 2.8K 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3650
Info modified on:
01 Feb 2025, 04:42:36
Short summary description ASUS Vivobook S 14 Flip OLED TP3402VA-OLEDS552 laptop Intel® Core™ i5 i5-13500H Hybrid (2-in-1) 35.6 cm (14") Touchscreen 2.8K 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Silver:

ASUS Vivobook S 14 Flip OLED TP3402VA-OLEDS552, Intel® Core™ i5, 35.6 cm (14"), 2880 x 1800 pixels, 8 GB, 512 GB, Windows 11 Home

Long summary description ASUS Vivobook S 14 Flip OLED TP3402VA-OLEDS552 laptop Intel® Core™ i5 i5-13500H Hybrid (2-in-1) 35.6 cm (14") Touchscreen 2.8K 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Silver:

ASUS Vivobook S 14 Flip OLED TP3402VA-OLEDS552. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-13500H. Display diagonal: 35.6 cm (14"), HD type: 2.8K, Display resolution: 2880 x 1800 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.