ASUS logo

ASUS Transformer Book Flip TP300LA-MS51-981ATNHM laptop Intel® Core™ i7 i7-5500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Silver

Brand:
Product family:
Product series:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81866
Info modified on:
01 Feb 2025, 04:24:59
Short summary description ASUS Transformer Book Flip TP300LA-MS51-981ATNHM laptop Intel® Core™ i7 i7-5500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Silver:

ASUS Transformer Book Flip TP300LA-MS51-981ATNHM, Intel® Core™ i7, 2.4 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description ASUS Transformer Book Flip TP300LA-MS51-981ATNHM laptop Intel® Core™ i7 i7-5500U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Silver:

ASUS Transformer Book Flip TP300LA-MS51-981ATNHM. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2.4 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.