ASUS logo

ASUS Transformer Pad TF701T-1B036A tablet NVIDIA Tegra 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54023
Info modified on:
25 Jul 2023, 10:13:21
Short summary description ASUS Transformer Pad TF701T-1B036A tablet NVIDIA Tegra 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Black:

ASUS Transformer Pad TF701T-1B036A, 25.6 cm (10.1"), 2560 x 1600 pixels, 32 GB, 2 GB, Android, Black

Long summary description ASUS Transformer Pad TF701T-1B036A tablet NVIDIA Tegra 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Black:

ASUS Transformer Pad TF701T-1B036A. Display diagonal: 25.6 cm (10.1"), Display resolution: 2560 x 1600 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.9 GHz, Processor family: NVIDIA Tegra, Processor model: Tegra 4. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 585 g. Operating system installed: Android. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.