ASUS logo

ASUS Transformer Pad Infinity TF700T-MSR1-CPG tablet NVIDIA Tegra 64 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Gold

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53983
Info modified on:
22 Jan 2024, 09:45:09
Short summary description ASUS Transformer Pad Infinity TF700T-MSR1-CPG tablet NVIDIA Tegra 64 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Gold:

ASUS Transformer Pad Infinity TF700T-MSR1-CPG, 25.6 cm (10.1"), 1920 x 1200 pixels, 64 GB, 1 GB, Android, Gold

Long summary description ASUS Transformer Pad Infinity TF700T-MSR1-CPG tablet NVIDIA Tegra 64 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Gold:

ASUS Transformer Pad Infinity TF700T-MSR1-CPG. Display diagonal: 25.6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.6 GHz, Processor family: NVIDIA Tegra, Processor model: Tegra 3. Internal memory: 1 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 598 g. Operating system installed: Android. Product colour: Gold

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.