ASUS Transformer Pad Infinity TF700T-1I124A, 25.6 cm (10.1"), 1920 x 1200 pixels, 64 GB, 1 GB, Android 4.0, Gold
ASUS Transformer Pad Infinity TF700T-1I124A. Display diagonal: 25.6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 64 GB. Processor family: NVIDIA Tegra, Processor model: Tegra 3. Internal memory: 1 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 1.14 kg. Operating system installed: Android 4.0. Product colour: Gold