ASUS logo

ASUS VivoTab RT TF600TG 3G NVIDIA Tegra 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows RT Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73613
Info modified on:
23 Apr 2021, 09:44:47
Short summary description ASUS VivoTab RT TF600TG 3G NVIDIA Tegra 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows RT Grey:

ASUS VivoTab RT TF600TG, 25.6 cm (10.1"), 1366 x 768 pixels, 32 GB, 2 GB, Windows RT, Grey

Long summary description ASUS VivoTab RT TF600TG 3G NVIDIA Tegra 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows RT Grey:

ASUS VivoTab RT TF600TG. Display diagonal: 25.6 cm (10.1"), Display resolution: 1366 x 768 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.3 GHz, Processor family: NVIDIA Tegra, Processor model: Tegra 3. Internal memory: 2 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 525 g. Operating system installed: Windows RT. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.