ASUS VivoTab RT TF600T, 25.6 cm (10.1"), 1366 x 768 pixels, 64 GB, 2 GB, Windows RT, Grey
ASUS VivoTab RT TF600T. Display diagonal: 25.6 cm (10.1"), Display resolution: 1366 x 768 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.3 GHz, Processor family: NVIDIA Tegra, Processor model: Tegra 3. Internal memory: 2 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 525 g. Operating system installed: Windows RT. Product colour: Grey