ASUS logo

ASUS VivoTab RT TF600T-1B078R tablet NVIDIA Tegra 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows RT Stainless steel

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67593
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS VivoTab RT TF600T-1B078R tablet NVIDIA Tegra 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows RT Stainless steel:

ASUS VivoTab RT TF600T-1B078R, 25.6 cm (10.1"), 1366 x 768 pixels, 32 GB, 2 GB, Windows RT, Stainless steel

Long summary description ASUS VivoTab RT TF600T-1B078R tablet NVIDIA Tegra 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows RT Stainless steel:

ASUS VivoTab RT TF600T-1B078R. Display diagonal: 25.6 cm (10.1"), Display resolution: 1366 x 768 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.3 GHz, Processor family: NVIDIA Tegra, Processor model: Tegra 3. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 1.06 kg. Operating system installed: Windows RT. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.