ASUS logo

ASUS Transformer Pad TF303CL-1D017A tablet 4G Intel Atom® LTE 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Blue

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32255
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS Transformer Pad TF303CL-1D017A tablet 4G Intel Atom® LTE 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Blue:

ASUS Transformer Pad TF303CL-1D017A, 25.6 cm (10.1"), 1920 x 1200 pixels, 16 GB, 2 GB, Android, Blue

Long summary description ASUS Transformer Pad TF303CL-1D017A tablet 4G Intel Atom® LTE 16 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android Blue:

ASUS Transformer Pad TF303CL-1D017A. Display diagonal: 25.6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.33 GHz, Processor family: Intel Atom®, Processor model: Z3745. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Front camera resolution (numeric): 1.2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 595 g. Operating system installed: Android. Product colour: Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.