ASUS logo

ASUS Transformer Pad TF300TL 4G NVIDIA Tegra 32 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Blue

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20689
Info modified on:
27 Mar 2020, 09:49:35
Short summary description ASUS Transformer Pad TF300TL 4G NVIDIA Tegra 32 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Blue:

ASUS Transformer Pad TF300TL, 25.6 cm (10.1"), 1280 x 800 pixels, 32 GB, 1 GB, Android, Blue

Long summary description ASUS Transformer Pad TF300TL 4G NVIDIA Tegra 32 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Blue:

ASUS Transformer Pad TF300TL. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.2 GHz, Processor family: NVIDIA Tegra, Processor model: Tegra 3. Internal memory: 1 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 635 g. Operating system installed: Android. Product colour: Blue

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.