ASUS Transformer Pad TF300TG, 25.6 cm (10.1"), 1280 x 800 pixels, 32 GB, 1 GB, Android, White
ASUS Transformer Pad TF300TG. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.4 GHz, Processor family: NVIDIA Tegra, Processor model: Tegra 3. Internal memory: 1 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 635 g. Operating system installed: Android. Product colour: White