ASUS logo

ASUS Transformer Pad TF300T-1K070A tablet NVIDIA Tegra 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android 4.0 Blue

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35021
Info modified on:
14 Mar 2024, 19:44:46
Short summary description ASUS Transformer Pad TF300T-1K070A tablet NVIDIA Tegra 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android 4.0 Blue:

ASUS Transformer Pad TF300T-1K070A, 25.6 cm (10.1"), 1280 x 800 pixels, 16 GB, 1 GB, Android 4.0, Blue

Long summary description ASUS Transformer Pad TF300T-1K070A tablet NVIDIA Tegra 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android 4.0 Blue:

ASUS Transformer Pad TF300T-1K070A. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor family: NVIDIA Tegra, Processor model: Tegra 3. Internal memory: 1 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 635 g. Operating system installed: Android 4.0. Product colour: Blue

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.