ASUS Transformer Pad TF103CG-1A074A, 25.6 cm (10.1"), 1280 x 800 pixels, 16 GB, 1 GB, Android, Black
ASUS Transformer Pad TF103CG-1A074A. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor family: Intel Atom®, Processor model: Z2560. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0.3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 1.1 kg. Operating system installed: Android. Product colour: Black