ASUS logo

ASUS TAICHI 31-CX022H Intel® Core™ i5 i5-3337U Laptop 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Stainless steel

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81768
Info modified on:
01 Feb 2025, 05:48:18
Short summary description ASUS TAICHI 31-CX022H Intel® Core™ i5 i5-3337U Laptop 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Stainless steel:

ASUS TAICHI 31-CX022H, Intel® Core™ i5, 1.8 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description ASUS TAICHI 31-CX022H Intel® Core™ i5 i5-3337U Laptop 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Stainless steel:

ASUS TAICHI 31-CX022H. Product type: Laptop, Form factor: Convertible (Dual Screen). Processor family: Intel® Core™ i5, Processor model: i5-3337U, Processor frequency: 1.8 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 8. Product colour: Stainless steel

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.