ASUS logo

ASUS TAICHI 31-CX010P Intel® Core™ i7 i7-3517U Laptop 33.8 cm (13.3") Touchscreen Full HD 4 GB 256 GB SSD Windows 8 Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46045
Info modified on:
23 Jan 2025, 19:04:45
Short summary description ASUS TAICHI 31-CX010P Intel® Core™ i7 i7-3517U Laptop 33.8 cm (13.3") Touchscreen Full HD 4 GB 256 GB SSD Windows 8 Black:

ASUS TAICHI 31-CX010P, Intel® Core™ i7, 1.9 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 256 GB

Long summary description ASUS TAICHI 31-CX010P Intel® Core™ i7 i7-3517U Laptop 33.8 cm (13.3") Touchscreen Full HD 4 GB 256 GB SSD Windows 8 Black:

ASUS TAICHI 31-CX010P. Product type: Laptop, Form factor: Convertible (Dual Screen). Processor family: Intel® Core™ i7, Processor model: i7-3517U, Processor frequency: 1.9 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.