ASUS TAICHI TAICHI21-MTX1-TP, Intel® Core™ i5, 1.7 GHz, 29.5 cm (11.6"), 1920 x 1080 pixels, 4 GB, 128 GB
ASUS TAICHI TAICHI21-MTX1-TP. Product type: Laptop, Form factor: Convertible (Dual Screen). Processor family: Intel® Core™ i5, Processor model: i5-3317U, Processor frequency: 1.7 GHz. Display diagonal: 29.5 cm (11.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 8. Product colour: Black