ASUS logo

ASUS TA-M11 computer case Midi Tower Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33935
Info modified on:
21 Apr 2020, 11:28:07
Short summary description ASUS TA-M11 computer case Midi Tower Black, Silver:

ASUS TA-M11, Midi Tower, PC, Black, Silver, ATX, 196 mm, 472 mm

Long summary description ASUS TA-M11 computer case Midi Tower Black, Silver:

ASUS TA-M11. Form factor: Midi Tower, Type: PC, Product colour: Black, Silver. Width: 196 mm, Depth: 472 mm, Height: 437 mm. Ventilation fan(s): Front 120 x 1 mm Rear: 120 x 1 mm, Internal drive bays: 4 x 3.5", External drive bays: 4 x 5.25"

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.