ASUS logo

ASUS Eee PC T91MT Intel Atom® Hybrid (2-in-1) 22.6 cm (8.9") Touchscreen 1 GB Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7578
Info modified on:
27 Jan 2025, 08:16:58
Short summary description ASUS Eee PC T91MT Intel Atom® Hybrid (2-in-1) 22.6 cm (8.9") Touchscreen 1 GB Windows 7 Home Premium Black:

ASUS Eee PC T91MT, Intel Atom®, 1.33 GHz, 22.6 cm (8.9"), 1024 x 600 pixels, 1 GB, Windows 7 Home Premium

Long summary description ASUS Eee PC T91MT Intel Atom® Hybrid (2-in-1) 22.6 cm (8.9") Touchscreen 1 GB Windows 7 Home Premium Black:

ASUS Eee PC T91MT. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel Atom®, Processor frequency: 1.33 GHz. Display diagonal: 22.6 cm (8.9"), Display resolution: 1024 x 600 pixels, Touchscreen. Internal memory: 1 GB. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 960 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.