ASUS Vivobook 13 Slate OLED T3300KA-DH21T, Intel® Pentium® Silver, 1.1 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 128 GB
ASUS Vivobook 13 Slate OLED T3300KA-DH21T. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Pentium® Silver, Processor model: N6000, Processor frequency: 1.1 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 128 GB, Storage media: eMMC. Operating system installed: Windows 11 Home in S mode. Product colour: Black