ASUS logo

ASUS Transformer 3 Pro T303UA-GN037R laptop Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 32 cm (12.6") Touchscreen 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Gold

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67869
Info modified on:
01 Feb 2025, 05:06:50
Short summary description ASUS Transformer 3 Pro T303UA-GN037R laptop Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 32 cm (12.6") Touchscreen 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Gold:

ASUS Transformer 3 Pro T303UA-GN037R, Intel® Core™ i7, 2.5 GHz, 32 cm (12.6"), 2880 x 1920 pixels, 16 GB, 512 GB

Long summary description ASUS Transformer 3 Pro T303UA-GN037R laptop Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 32 cm (12.6") Touchscreen 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Gold:

ASUS Transformer 3 Pro T303UA-GN037R. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 32 cm (12.6"), Display resolution: 2880 x 1920 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product colour: Gold

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.