ASUS logo

ASUS Transformer Book T302CA-FL042R laptop Intel® Core™ m7 m7-6Y75 Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Chocolate

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68171
Info modified on:
22 Jan 2025, 05:25:21
Short summary description ASUS Transformer Book T302CA-FL042R laptop Intel® Core™ m7 m7-6Y75 Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Chocolate:

ASUS Transformer Book T302CA-FL042R, Intel® Core™ m7, 1.2 GHz, 31.8 cm (12.5"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description ASUS Transformer Book T302CA-FL042R laptop Intel® Core™ m7 m7-6Y75 Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Chocolate:

ASUS Transformer Book T302CA-FL042R. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ m7, Processor model: m7-6Y75, Processor frequency: 1.2 GHz. Display diagonal: 31.8 cm (12.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black, Chocolate

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.