ASUS Transformer Book T300LA-BB31T, Intel® Core™ i3, 1.5 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 64 GB
ASUS Transformer Book T300LA-BB31T. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i3, Processor model: i3-4020Y, Processor frequency: 1.5 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB. Total storage capacity: 64 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4200. Operating system installed: Windows 8. Product colour: Grey, Stainless steel