ASUS Transformer Book T200TA-CP022H, Intel Atom®, 1.59 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 782 GB
ASUS Transformer Book T200TA-CP022H. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: Z3795, Processor frequency: 1.59 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 782 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product colour: Blue