ASUS logo

ASUS Eee PC T101MT-WHI080M laptop Intel Atom® N570 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 2 GB 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13956
Info modified on:
24 Jan 2025, 20:38:37
Short summary description ASUS Eee PC T101MT-WHI080M laptop Intel Atom® N570 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 2 GB 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium White:

ASUS Eee PC T101MT-WHI080M, Intel Atom®, 1.66 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 2 GB, 320 GB

Long summary description ASUS Eee PC T101MT-WHI080M laptop Intel Atom® N570 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 2 GB 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium White:

ASUS Eee PC T101MT-WHI080M. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel Atom®, Processor model: N570, Processor frequency: 1.66 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels, Touchscreen. Internal memory: 2 GB. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® GMA 3150. Operating system installed: Windows 7 Home Premium. Product colour: White. Weight: 1.3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.