ASUS logo

ASUS Eee PC T101MT Intel Atom® N455 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 2 GB 250 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13808
Info modified on:
24 Jan 2025, 20:38:45
Short summary description ASUS Eee PC T101MT Intel Atom® N455 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 2 GB 250 GB HDD Windows 7 Professional Black:

ASUS Eee PC T101MT, Intel Atom®, 1.66 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 2 GB, 250 GB

Long summary description ASUS Eee PC T101MT Intel Atom® N455 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 2 GB 250 GB HDD Windows 7 Professional Black:

ASUS Eee PC T101MT. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel Atom®, Processor model: N455, Processor frequency: 1.66 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels, Touchscreen. Internal memory: 2 GB. Total storage capacity: 250 GB, Storage media: HDD. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1.3 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.