ASUS Eee PC T101MT-BLK078, Intel Atom®, 1.66 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, Windows 7 Starter
ASUS Eee PC T101MT-BLK078. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel Atom®, Processor model: N450, Processor frequency: 1.66 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels, Touchscreen. Internal memory: 1 GB. Operating system installed: Windows 7 Starter. Product colour: Black. Weight: 1.3 kg