ASUS logo

ASUS Eee PC T101MT-BLK003M Intel Atom® N450 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 2 GB Windows 7 Home Premium Black

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23844
Info modified on:
28 Jan 2025, 10:19:15
Short summary description ASUS Eee PC T101MT-BLK003M Intel Atom® N450 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 2 GB Windows 7 Home Premium Black:

ASUS Eee PC T101MT-BLK003M, Intel Atom®, 1.66 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 2 GB, Windows 7 Home Premium

Long summary description ASUS Eee PC T101MT-BLK003M Intel Atom® N450 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 2 GB Windows 7 Home Premium Black:

ASUS Eee PC T101MT-BLK003M. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel Atom®, Processor model: N450, Processor frequency: 1.66 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels, Touchscreen. Internal memory: 2 GB. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 1.3 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.