ASUS logo

ASUS Transformer Book T100TA-XB12T-CA laptop Intel Atom® Z3775 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 2 GB 64 GB Flash Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51970
Info modified on:
23 Jan 2025, 18:37:54
Short summary description ASUS Transformer Book T100TA-XB12T-CA laptop Intel Atom® Z3775 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 2 GB 64 GB Flash Windows 8.1 Black:

ASUS Transformer Book T100TA-XB12T-CA, Intel Atom®, 1.46 GHz, 25.6 cm (10.1"), 1366 x 768 pixels, 2 GB, 64 GB

Long summary description ASUS Transformer Book T100TA-XB12T-CA laptop Intel Atom® Z3775 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 2 GB 64 GB Flash Windows 8.1 Black:

ASUS Transformer Book T100TA-XB12T-CA. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: Z3775, Processor frequency: 1.46 GHz. Display diagonal: 25.6 cm (10.1"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 2 GB. Total storage capacity: 64 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.