ASUS logo

ASUS Transformer Book T100HA-FU030T laptop Intel Atom® x5-Z8500 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 4 GB LPDDR3-SDRAM 128 GB eMMC Wi-Fi 4 (802.11n) Windows 10 Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
165780
Info modified on:
02 Jun 2025, 17:34:07
Short summary description ASUS Transformer Book T100HA-FU030T laptop Intel Atom® x5-Z8500 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 4 GB LPDDR3-SDRAM 128 GB eMMC Wi-Fi 4 (802.11n) Windows 10 Black, Grey:

ASUS Transformer Book T100HA-FU030T, Intel Atom®, 1.44 GHz, 25.6 cm (10.1"), 1280 x 800 pixels, 4 GB, 128 GB

Long summary description ASUS Transformer Book T100HA-FU030T laptop Intel Atom® x5-Z8500 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 4 GB LPDDR3-SDRAM 128 GB eMMC Wi-Fi 4 (802.11n) Windows 10 Black, Grey:

ASUS Transformer Book T100HA-FU030T. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: x5-Z8500, Processor frequency: 1.44 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10. Product colour: Black, Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.