ASUS logo

ASUS Transformer Book T100HA-FU029T laptop Intel Atom® x5-Z8500 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 4 GB 64 GB Flash Wi-Fi 4 (802.11n) Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129989
Info modified on:
26 Jun 2024, 05:46:56
Short summary description ASUS Transformer Book T100HA-FU029T laptop Intel Atom® x5-Z8500 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 4 GB 64 GB Flash Wi-Fi 4 (802.11n) Black, Grey:

ASUS Transformer Book T100HA-FU029T, Intel Atom®, 1.44 GHz, 25.6 cm (10.1"), 1280 x 800 pixels, 4 GB, 64 GB

Long summary description ASUS Transformer Book T100HA-FU029T laptop Intel Atom® x5-Z8500 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 4 GB 64 GB Flash Wi-Fi 4 (802.11n) Black, Grey:

ASUS Transformer Book T100HA-FU029T. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: x5-Z8500, Processor frequency: 1.44 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 4 GB. Total storage capacity: 64 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Product colour: Black, Grey. Weight: 1.04 kg

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.