ASUS logo

ASUS Transformer Book T100HA-C4-GR laptop Intel Atom® x5-Z8500 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 4 GB 64 GB SSD Windows 10 Home Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68411
Info modified on:
23 Jan 2025, 18:08:35
Short summary description ASUS Transformer Book T100HA-C4-GR laptop Intel Atom® x5-Z8500 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 4 GB 64 GB SSD Windows 10 Home Black, Grey:

ASUS Transformer Book T100HA-C4-GR, Intel Atom®, 1.44 GHz, 25.6 cm (10.1"), 1280 x 800 pixels, 4 GB, 64 GB

Long summary description ASUS Transformer Book T100HA-C4-GR laptop Intel Atom® x5-Z8500 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 4 GB 64 GB SSD Windows 10 Home Black, Grey:

ASUS Transformer Book T100HA-C4-GR. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: x5-Z8500, Processor frequency: 1.44 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 4 GB. Total storage capacity: 64 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product colour: Black, Grey. Weight: 1.04 kg

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.