ASUS logo

ASUS Transformer Book T100CHI-C1-BK(WX) laptop Intel Atom® Z3775 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 2 GB 64 GB Flash Windows 10 Home Blue

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62877
Info modified on:
01 Feb 2025, 05:28:47
Short summary description ASUS Transformer Book T100CHI-C1-BK(WX) laptop Intel Atom® Z3775 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 2 GB 64 GB Flash Windows 10 Home Blue:

ASUS Transformer Book T100CHI-C1-BK(WX), Intel Atom®, 1.46 GHz, 25.6 cm (10.1"), 1920 x 1200 pixels, 2 GB, 64 GB

Long summary description ASUS Transformer Book T100CHI-C1-BK(WX) laptop Intel Atom® Z3775 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 2 GB 64 GB Flash Windows 10 Home Blue:

ASUS Transformer Book T100CHI-C1-BK(WX). Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: Z3775, Processor frequency: 1.46 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 2 GB. Total storage capacity: 64 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product colour: Blue. Weight: 1.08 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.