ASUS logo

ASUS SV425 Signage Display Digital signage flat panel 106.7 cm (42") LED 500 cd/m² Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48988
Info modified on:
21 Oct 2022, 10:32:10
Short summary description ASUS SV425 Signage Display Digital signage flat panel 106.7 cm (42") LED 500 cd/m² Full HD Black:

ASUS SV425, Digital signage flat panel, 106.7 cm (42"), LED, 1920 x 1080 pixels

Long summary description ASUS SV425 Signage Display Digital signage flat panel 106.7 cm (42") LED 500 cd/m² Full HD Black:

ASUS SV425. Product design: Digital signage flat panel. Display diagonal: 106.7 cm (42"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 500 cd/m², HD type: Full HD. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.