ASUS logo

ASUS ROG -STRIX-RX5700XT-O8G-GAMING AMD Radeon RX 5700 XT 8 GB GDDR6

Brand:
Product family:
Product series:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76621
Info modified on:
02 Sept 2024, 20:24:20
Short summary description ASUS ROG -STRIX-RX5700XT-O8G-GAMING AMD Radeon RX 5700 XT 8 GB GDDR6:

ASUS ROG -STRIX-RX5700XT-O8G-GAMING, Radeon RX 5700 XT, 8 GB, GDDR6, 256 bit, 7680 x 4320 pixels, PCI Express x16 4.0

Long summary description ASUS ROG -STRIX-RX5700XT-O8G-GAMING AMD Radeon RX 5700 XT 8 GB GDDR6:

ASUS ROG -STRIX-RX5700XT-O8G-GAMING. Graphics processor family: AMD, Graphics processor: Radeon RX 5700 XT. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR6, Memory bus: 256 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.6. Interface type: PCI Express x16 4.0. Cooling type: Active, Number of fans: 3 fan(s)

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.