ASUS logo

ASUS STRIX-GTX750TI-OC-2GD5 graphics card NVIDIA GeForce GTX 750 Ti 2 GB GDDR5

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119280
Info modified on:
02 Sept 2024, 20:24:36
Short summary description ASUS STRIX-GTX750TI-OC-2GD5 graphics card NVIDIA GeForce GTX 750 Ti 2 GB GDDR5:

ASUS STRIX-GTX750TI-OC-2GD5, GeForce GTX 750 Ti, 2 GB, GDDR5, 128 bit, PCI Express 3.0

Long summary description ASUS STRIX-GTX750TI-OC-2GD5 graphics card NVIDIA GeForce GTX 750 Ti 2 GB GDDR5:

ASUS STRIX-GTX750TI-OC-2GD5. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 750 Ti, Processor frequency: 1124 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit. DirectX version: 11.2, OpenGL version: 4.4. Interface type: PCI Express 3.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.