ASUS logo

ASUS STRIX-GTX1050-2G-GAMING graphics card NVIDIA GeForce GTX 1050 2 GB GDDR5

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51570
Info modified on:
02 Sept 2024, 20:23:51
Short summary description ASUS STRIX-GTX1050-2G-GAMING graphics card NVIDIA GeForce GTX 1050 2 GB GDDR5:

ASUS STRIX-GTX1050-2G-GAMING, GeForce GTX 1050, 2 GB, GDDR5, 128 bit, 7680 x 4320 pixels, PCI Express 3.0

Long summary description ASUS STRIX-GTX1050-2G-GAMING graphics card NVIDIA GeForce GTX 1050 2 GB GDDR5:

ASUS STRIX-GTX1050-2G-GAMING. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1050, Processor frequency: 1354 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 7008 MHz. Maximum resolution: 7680 x 4320 pixels. OpenGL version: 4.5. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 2 fan(s), Illumination colour: Multi

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.