ASUS logo

ASUS SF455LA-MS51-545ANDHK laptop Intel® Core™ i3 i3-4030U 35.6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black

Brand:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40329
Info modified on:
25 Jan 2025, 22:26:52
Short summary description ASUS SF455LA-MS51-545ANDHK laptop Intel® Core™ i3 i3-4030U 35.6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black:

ASUS SF455LA-MS51-545ANDHK, Intel® Core™ i3, 1.9 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS SF455LA-MS51-545ANDHK laptop Intel® Core™ i3 i3-4030U 35.6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black:

ASUS SF455LA-MS51-545ANDHK. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4030U, Processor frequency: 1.9 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.