ASUS logo

ASUS SABERTOOTH P67 Intel® P67 LGA 1155 (Socket H2) ATX

Brand:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57672
Info modified on:
30 Oct 2024, 13:12:06
Short summary description ASUS SABERTOOTH P67 Intel® P67 LGA 1155 (Socket H2) ATX:

ASUS SABERTOOTH P67, Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, DDR3-SDRAM, 32 GB, Dual-channel

Long summary description ASUS SABERTOOTH P67 Intel® P67 LGA 1155 (Socket H2) ATX:

ASUS SABERTOOTH P67. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory channels: Dual-channel. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: Quad-GPU CrossFireX, Quad-GPU SLI. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® 82579

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.