ASUS logo

ASUS TUF SABERTOOTH 990FX R3.0 AMD 990FX Socket AM3+ ATX

Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124270
Info modified on:
30 Oct 2024, 13:06:08
Short summary description ASUS TUF SABERTOOTH 990FX R3.0 AMD 990FX Socket AM3+ ATX:

ASUS TUF SABERTOOTH 990FX R3.0, AMD, Socket AM3+, AMD Phenom, DDR3-SDRAM, 32 GB, DIMM

Long summary description ASUS TUF SABERTOOTH 990FX R3.0 AMD 990FX Socket AM3+ ATX:

ASUS TUF SABERTOOTH 990FX R3.0. Processor manufacturer: AMD, Processor socket: Socket AM3+, Compatible processor series: AMD Phenom. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 3-Way CrossFireX, 3-Way SLI. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I211-AT

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.