ASUS logo

ASUS S56CM-XX097H laptop Intel® Core™ i3 i3-3217U 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 344 GB HDD NVIDIA® GeForce® GT 635M Windows 8 Black, Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41285
Info modified on:
24 Jan 2025, 20:38:31
Short summary description ASUS S56CM-XX097H laptop Intel® Core™ i3 i3-3217U 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 344 GB HDD NVIDIA® GeForce® GT 635M Windows 8 Black, Stainless steel:

ASUS S56CM-XX097H, Intel® Core™ i3, 1.8 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 344 GB

Long summary description ASUS S56CM-XX097H laptop Intel® Core™ i3 i3-3217U 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 344 GB HDD NVIDIA® GeForce® GT 635M Windows 8 Black, Stainless steel:

ASUS S56CM-XX097H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3217U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 344 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black, Stainless steel

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.