ASUS logo

ASUS S56CB-XO297H laptop Intel® Core™ i7 i7-3537U 39.6 cm (15.6") 4 GB DDR3-SDRAM 750 GB HDD+SSD NVIDIA® GeForce® GT 740M Windows 8 Black, Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52830
Info modified on:
22 Jan 2025, 06:00:49
Short summary description ASUS S56CB-XO297H laptop Intel® Core™ i7 i7-3537U 39.6 cm (15.6") 4 GB DDR3-SDRAM 750 GB HDD+SSD NVIDIA® GeForce® GT 740M Windows 8 Black, Stainless steel:

ASUS S56CB-XO297H, Intel® Core™ i7, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description ASUS S56CB-XO297H laptop Intel® Core™ i7 i7-3537U 39.6 cm (15.6") 4 GB DDR3-SDRAM 750 GB HDD+SSD NVIDIA® GeForce® GT 740M Windows 8 Black, Stainless steel:

ASUS S56CB-XO297H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3537U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Black, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.