ASUS logo

ASUS Vivobook S550CB-CJ103H laptop Intel® Core™ i7 i7-3537U 39.6 cm (15.6") Touchscreen 8 GB DDR3-SDRAM 1 TB HDD+SSD NVIDIA® GeForce® GT 740M Windows 8 Black, Stainless steel

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62411
Info modified on:
22 Jan 2025, 06:15:04
Short summary description ASUS Vivobook S550CB-CJ103H laptop Intel® Core™ i7 i7-3537U 39.6 cm (15.6") Touchscreen 8 GB DDR3-SDRAM 1 TB HDD+SSD NVIDIA® GeForce® GT 740M Windows 8 Black, Stainless steel:

ASUS Vivobook S550CB-CJ103H, Intel® Core™ i7, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description ASUS Vivobook S550CB-CJ103H laptop Intel® Core™ i7 i7-3537U 39.6 cm (15.6") Touchscreen 8 GB DDR3-SDRAM 1 TB HDD+SSD NVIDIA® GeForce® GT 740M Windows 8 Black, Stainless steel:

ASUS Vivobook S550CB-CJ103H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3537U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.