ASUS Vivobook S550CB-CJ013H, Intel® Core™ i7, 1.9 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB
ASUS Vivobook S550CB-CJ013H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3517U, Processor frequency: 1.9 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black, Stainless steel