ASUS logo

ASUS Vivobook S 14X OLED S5402ZA-IS74 laptop Intel® Core™ i7 i7-12700H 36.8 cm (14.5") 2.8K 12 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13075
Info modified on:
22 Jan 2025, 22:08:25
Short summary description ASUS Vivobook S 14X OLED S5402ZA-IS74 laptop Intel® Core™ i7 i7-12700H 36.8 cm (14.5") 2.8K 12 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black:

ASUS Vivobook S 14X OLED S5402ZA-IS74, Intel® Core™ i7, 2.3 GHz, 36.8 cm (14.5"), 2880 x 1800 pixels, 12 GB, 512 GB

Long summary description ASUS Vivobook S 14X OLED S5402ZA-IS74 laptop Intel® Core™ i7 i7-12700H 36.8 cm (14.5") 2.8K 12 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black:

ASUS Vivobook S 14X OLED S5402ZA-IS74. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-12700H, Processor frequency: 2.3 GHz. Display diagonal: 36.8 cm (14.5"), HD type: 2.8K, Display resolution: 2880 x 1800 pixels. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.