ASUS logo

ASUS Vivobook S15 S530FN-78AM5CB1 laptop Intel® Core™ i7 i7-8565U 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Grey, Metallic

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9797
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS Vivobook S15 S530FN-78AM5CB1 laptop Intel® Core™ i7 i7-8565U 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Grey, Metallic:

ASUS Vivobook S15 S530FN-78AM5CB1, Intel® Core™ i7, 1.8 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS Vivobook S15 S530FN-78AM5CB1 laptop Intel® Core™ i7 i7-8565U 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Grey, Metallic:

ASUS Vivobook S15 S530FN-78AM5CB1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8565U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10. Product colour: Grey, Metallic

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.