ASUS logo

ASUS Vivobook S15 S512FA-BR1604T laptop Intel® Pentium® Gold 5405U 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 S Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20015
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS Vivobook S15 S512FA-BR1604T laptop Intel® Pentium® Gold 5405U 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 S Silver:

ASUS Vivobook S15 S512FA-BR1604T, Intel® Pentium® Gold, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description ASUS Vivobook S15 S512FA-BR1604T laptop Intel® Pentium® Gold 5405U 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 S Silver:

ASUS Vivobook S15 S512FA-BR1604T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium® Gold, Processor model: 5405U, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 610. Operating system installed: Windows 10 S. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.