ASUS logo

ASUS Vivobook S15 S510UQ-0091A7200U laptop Intel® Core™ i5 i5-7200U 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 940MX Windows 10 Home Gold

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26529
Info modified on:
01 Feb 2025, 05:38:26
Short summary description ASUS Vivobook S15 S510UQ-0091A7200U laptop Intel® Core™ i5 i5-7200U 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 940MX Windows 10 Home Gold:

ASUS Vivobook S15 S510UQ-0091A7200U, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 256 GB

Long summary description ASUS Vivobook S15 S510UQ-0091A7200U laptop Intel® Core™ i5 i5-7200U 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 940MX Windows 10 Home Gold:

ASUS Vivobook S15 S510UQ-0091A7200U. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Gold

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.