ASUS Vivobook S14 S430UA-FGBKS, Intel® Core™ i3, 2.2 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 4 GB, 1 TB
ASUS Vivobook S14 S430UA-FGBKS. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-8130U, Processor frequency: 2.2 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Green