ASUS S412UA-BV250T, Intel® Pentium® Gold, 2.3 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 128 GB
ASUS S412UA-BV250T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium® Gold, Processor model: 4417U, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 610. Operating system installed: Windows 10 Home. Product colour: Silver