ASUS logo

ASUS Vivobook S14 S410UQ-EB047T laptop Intel® Core™ i5 i5-8250U 35.6 cm (14") Full HD 4 GB 256 GB SSD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home Gold

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17162
Info modified on:
23 Jan 2025, 18:58:53
Short summary description ASUS Vivobook S14 S410UQ-EB047T laptop Intel® Core™ i5 i5-8250U 35.6 cm (14") Full HD 4 GB 256 GB SSD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home Gold:

ASUS Vivobook S14 S410UQ-EB047T, Intel® Core™ i5, 1.6 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 4 GB, 256 GB

Long summary description ASUS Vivobook S14 S410UQ-EB047T laptop Intel® Core™ i5 i5-8250U 35.6 cm (14") Full HD 4 GB 256 GB SSD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Home Gold:

ASUS Vivobook S14 S410UQ-EB047T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620, Discrete graphics card model: NVIDIA® GeForce® 940MX. Operating system installed: Windows 10 Home. Product colour: Gold

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.